SV Microwave, Inc. SF1163-6001

Description
SV Microwave offers 7mm connectors and components. 7mm connectors are highly durable and therefore appropriate for repeatable mating and de-mating, making test and instrumentation their primary application. The 7mm connector is also the preferred connector for other demanding applications, such as metrology and calibration. 7mm coaxial connectors are air dielectric, have a low VSWR and feature a sexless coupling mechanism that permits any two 7mm connectors to mate.
Datasheet
Description
SV Microwave offers 7mm connectors and components. 7mm connectors are highly durable and therefore appropriate for repeatable mating and de-mating, making test and instrumentation their primary application. The 7mm connector is also the preferred connector for other demanding applications, such as metrology and calibration. 7mm coaxial connectors are air dielectric, have a low VSWR and feature a sexless coupling mechanism that permits any two 7mm connectors to mate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SF1163-6001 - SV Microwave, Inc.
West Palm Beach, FL, USA
SV Microwave offers 7mm connectors and components. 7mm connectors are highly durable and therefore appropriate for repeatable mating and de-mating, making test and instrumentation their primary application. The 7mm connector is also the preferred connector for other demanding applications, such as metrology and calibration. 7mm coaxial connectors are air dielectric, have a low VSWR and feature a sexless coupling mechanism that permits any two 7mm connectors to mate.

SV Microwave offers 7mm connectors and components. 7mm connectors are highly durable and therefore appropriate for repeatable mating and de-mating, making test and instrumentation their primary application. The 7mm connector is also the preferred connector for other demanding applications, such as metrology and calibration.

7mm coaxial connectors are air dielectric, have a low VSWR and feature a sexless coupling mechanism that permits any two 7mm connectors to mate.

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1163-6001
Connector Type 7mm
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
Coaxial Adapters 5030 - 5030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight DIN Male to N Male DC - 6GHz 50Ω - DINM-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male
Frequency Range 6000.0 MHz
VSWR 1.06 :1
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details