SV Microwave, Inc. SF1152-6010

Description
SC connector is a medium size connector with silver plated contacts and nickel center. This connector is a threaded version of the C connector. It has all of the same electrical features with an addition of rigidity and stability, and it is used in severe environments, predominantly vibration and shock. SV Microwave has SC connectors also available in other finishes such as silver with gold plated center contacts. SC connectors have constant 50 Ohms impedance and are manufactured to meet MIL-C-39012 category D, Specification sheets 35 trough 43, meeting all of the mechanical and electrical requirements of the Limited Co-ordination Specification (LC Spec.) as generated by the U.S. Air Force.
Description
SC connector is a medium size connector with silver plated contacts and nickel center. This connector is a threaded version of the C connector. It has all of the same electrical features with an addition of rigidity and stability, and it is used in severe environments, predominantly vibration and shock. SV Microwave has SC connectors also available in other finishes such as silver with gold plated center contacts. SC connectors have constant 50 Ohms impedance and are manufactured to meet MIL-C-39012 category D, Specification sheets 35 trough 43, meeting all of the mechanical and electrical requirements of the Limited Co-ordination Specification (LC Spec.) as generated by the U.S. Air Force.

Suppliers

Company
Product
Description
Supplier Links
 - SF1152-6010 - SV Microwave, Inc.
West Palm Beach, FL, USA
SC connector is a medium size connector with silver plated contacts and nickel center. This connector is a threaded version of the C connector. It has all of the same electrical features with an addition of rigidity and stability, and it is used in severe environments, predominantly vibration and shock. SV Microwave has SC connectors also available in other finishes such as silver with gold plated center contacts. SC connectors have constant 50 Ohms impedance and are manufactured to meet MIL-C-39012 category D, Specification sheets 35 trough 43, meeting all of the mechanical and electrical requirements of the Limited Co-ordination Specification (LC Spec.) as generated by the U.S. Air Force.

SC connector is a medium size connector with silver plated contacts and nickel center. This connector is a threaded version of the C connector. It has all of the same electrical features with an addition of rigidity and stability, and it is used in severe environments, predominantly vibration and shock.

SV Microwave has SC connectors also available in other finishes such as silver with gold plated center contacts. SC connectors have constant 50 Ohms impedance and are manufactured to meet MIL-C-39012 category D, Specification sheets 35 trough 43, meeting all of the mechanical and electrical requirements of the Limited Co-ordination Specification (LC Spec.) as generated by the U.S. Air Force.

Supplier's Site

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1152-6010
Connector Type SC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135FR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.07 :1
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details