SV Microwave, Inc. SF1129-6001

Description
SV Microwave offers 7mm connectors and components. 7mm connectors are highly durable and therefore appropriate for repeatable mating and de-mating, making test and instrumentation their primary application. The 7mm connector is also the preferred connector for other demanding applications, such as metrology and calibration. 7mm coaxial connectors are air dielectric, have a low VSWR and feature a sexless coupling mechanism that permits any two 7mm connectors to mate.
Datasheet
Description
SV Microwave offers 7mm connectors and components. 7mm connectors are highly durable and therefore appropriate for repeatable mating and de-mating, making test and instrumentation their primary application. The 7mm connector is also the preferred connector for other demanding applications, such as metrology and calibration. 7mm coaxial connectors are air dielectric, have a low VSWR and feature a sexless coupling mechanism that permits any two 7mm connectors to mate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SF1129-6001 - SV Microwave, Inc.
West Palm Beach, FL, USA
SV Microwave offers 7mm connectors and components. 7mm connectors are highly durable and therefore appropriate for repeatable mating and de-mating, making test and instrumentation their primary application. The 7mm connector is also the preferred connector for other demanding applications, such as metrology and calibration. 7mm coaxial connectors are air dielectric, have a low VSWR and feature a sexless coupling mechanism that permits any two 7mm connectors to mate.

SV Microwave offers 7mm connectors and components. 7mm connectors are highly durable and therefore appropriate for repeatable mating and de-mating, making test and instrumentation their primary application. The 7mm connector is also the preferred connector for other demanding applications, such as metrology and calibration.

7mm coaxial connectors are air dielectric, have a low VSWR and feature a sexless coupling mechanism that permits any two 7mm connectors to mate.

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1129-6001
Connector Type 7mm
Unlock Full Specs
to access all available technical data

Similar Products

WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle 2.92mm Female to 3.5mm Female DC - 33GHz 50Ω - KFR-35F+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.07 :1
View Details