Amphenol RF In Series Adapter PSMP-FSBA-2380

Description
RF Coaxial Adapter PSMP Plug to PSMP Plug 23.80mm 50 ohm
Request a Quote
Description
RF Coaxial Adapter PSMP Plug to PSMP Plug 23.80mm 50 ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - PSMP-FSBA-2380 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
PSMP-FSBA-2380
In Series Adapter PSMP-FSBA-2380
RF Coaxial Adapter PSMP Plug to PSMP Plug 23.80mm 50 ohm

RF Coaxial Adapter PSMP Plug to PSMP Plug 23.80mm 50 ohm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PSMP-FSBA-2380
Product Name In Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight N Female to N Male DC - 12.4 GHz Quick Connect 50Ω - NF-MQK50+ - Mini-Circuits
Specs
Connector Type Type N; N-Female
Frequency Range 12400.0 MHz
VSWR 1.03 :1
View Details
WR229 (BJ40) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3220.0 to 4900.0 MHz
View Details
DCZM24F24, DC-Block - DCZM24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details