Amphenol Corporation Panel Meter, Process, 6-Digit, 265Vac; No. Of Digits / Alpha Amphenol Wilcoxon PCD200-265-B-2R420-240

Description
PANEL METER, PROCESS, 6-DIGIT, 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:0.6"; Panel Cutout Height:1.772"; Panel Cutout Width:3.622"
Datasheet
Description
PANEL METER, PROCESS, 6-DIGIT, 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:0.6"; Panel Cutout Height:1.772"; Panel Cutout Width:3.622"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Process, 6-Digit, 265Vac; No. Of Digits / Alpha Amphenol Wilcoxon - 88AH8512 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Process, 6-Digit, 265Vac; No. Of Digits / Alpha Amphenol Wilcoxon
88AH8512
Panel Meter, Process, 6-Digit, 265Vac; No. Of Digits / Alpha Amphenol Wilcoxon 88AH8512
PANEL METER, PROCESS, 6-DIGIT, 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:0.6"; Panel Cutout Height:1.772"; Panel Cutout Width:3.622"

PANEL METER, PROCESS, 6-DIGIT, 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:0.6"; Panel Cutout Height:1.772"; Panel Cutout Width:3.622"

Supplier's Site Datasheet
Panel Meters - PCD200-265-B-2R420-240 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 88AH8512 PCD200-265-B-2R420-240
Product Name Panel Meter, Process, 6-Digit, 265Vac; No. Of Digits / Alpha Amphenol Wilcoxon Panel Meters
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details