Amphenol Communications Solutions In Series Adapter P922-6CC

Description
SMP Female to SMP Female Adapter (Spring Loaded).
Request a Quote Datasheet
Description
SMP Female to SMP Female Adapter (Spring Loaded).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - P922-6CC - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
P922-6CC
In Series Adapter P922-6CC
SMP Female to SMP Female Adapter (Spring Loaded).

SMP Female to SMP Female Adapter (Spring Loaded).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P922-6CC
Product Name In Series Adapter
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.0mm Male to 1.85mm Female DC - 67 GHz 50Ω - 10M-185F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Male
Frequency Range 67000.0 MHz
VSWR 1.07 to 1.25 :1
View Details
Coaxial Adapters 3031 - 3031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details