Amphenol Communications Solutions Between Series Adapter P920-3CCSF

Description
SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ O-ring.
Request a Quote Datasheet
Description
SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ O-ring.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P920-3CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P920-3CCSF
Between Series Adapter P920-3CCSF
SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ O-ring.

SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ O-ring.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P920-3CCSF
Product Name Between Series Adapter
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details