Amphenol Communications Solutions Between Series Adapter P825-3CC

Description
SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ Gasket.
Request a Quote Datasheet
Description
SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ Gasket.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P825-3CC - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P825-3CC
Between Series Adapter P825-3CC
SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ Gasket.

SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ Gasket.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P825-3CC
Product Name Between Series Adapter
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
1.0 mm-Female to WR12 UG387/U Flange Waveguide Coax Adapter Straight 60 - 90 GHz - WR12-10+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR12 UG387/U Flange 1.0
Frequency Range 90000.0 MHz
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details