Amphenol Communications Solutions Between Series Adapter P825-2CCSF

Description
SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ Gasket.
Request a Quote Datasheet
Description
SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ Gasket.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P825-2CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P825-2CCSF
Between Series Adapter P825-2CCSF
SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ Gasket.

SMP Male to SMA Female 4 Hole Flange Mount Straight Adapter W/ Gasket.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P825-2CCSF
Product Name Between Series Adapter
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to N Male DC - 12.4 GHz Quick Connect 50Ω - NF-MQK50+ - Mini-Circuits
Specs
Connector Type Type N; N-Female
Frequency Range 12400.0 MHz
VSWR 1.03 :1
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details