Amphenol Communications Solutions In Series Adapter P650-4CC

Description
SMP Female to Female Straight Adapter.
Request a Quote Datasheet
Description
SMP Female to Female Straight Adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - P650-4CC - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
P650-4CC
In Series Adapter P650-4CC
SMP Female to Female Straight Adapter.

SMP Female to Female Straight Adapter.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P650-4CC
Product Name In Series Adapter
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω - 185FR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.08 :1
View Details