Amphenol Communications Solutions Between Series Adapter P128-1CCSF

Description
SSMP Male to SMA Female Straight Adapter.
Request a Quote Datasheet
Description
SSMP Male to SMA Female Straight Adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P128-1CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P128-1CCSF
Between Series Adapter P128-1CCSF
SSMP Male to SMA Female Straight Adapter.

SSMP Male to SMA Female Straight Adapter.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P128-1CCSF
Product Name Between Series Adapter
Connector Type SMA; SSMP
Unlock Full Specs
to access all available technical data

Similar Products

WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz 50Ω - KF-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details