Amphenol Communications Solutions Between Series Adapter P126-2CCSF

Description
SSMP Male to SMK/2.92 mm Female Straight Adapter (Smooth Bore).
Request a Quote Datasheet
Description
SSMP Male to SMK/2.92 mm Female Straight Adapter (Smooth Bore).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P126-2CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P126-2CCSF
Between Series Adapter P126-2CCSF
SSMP Male to SMK/2.92 mm Female Straight Adapter (Smooth Bore).

SSMP Male to SMK/2.92 mm Female Straight Adapter (Smooth Bore).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P126-2CCSF
Product Name Between Series Adapter
Connector Type SMK
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 75000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight N Female to N Male DC - 11GHz 50Ω - NF-NM50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 11000.0 MHz
VSWR 1.02 to 1.2 :1
View Details