Amphenol Communications Solutions Between Series Adapter P124-1CCSF

Description
SSMP Male to SMK/2.92 mm Male Straight Adapter (Smooth Bore).
Request a Quote Datasheet
Description
SSMP Male to SMK/2.92 mm Male Straight Adapter (Smooth Bore).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P124-1CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P124-1CCSF
Between Series Adapter P124-1CCSF
SSMP Male to SMK/2.92 mm Male Straight Adapter (Smooth Bore).

SSMP Male to SMK/2.92 mm Male Straight Adapter (Smooth Bore).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P124-1CCSF
Product Name Between Series Adapter
Connector Type SMK
Unlock Full Specs
to access all available technical data

Similar Products

WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω - 185M-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details