Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL TERMINATIONS
AMPHENOL COMMUNICATIONS SOLUTIONS
P110-2CCSF -- RF COAXIAL TERMINATION
Amphenol Communications Solutions
RF Coaxial Termination
P110-2CCSF
Description
SSMP Male Straight to 50 Ohm Termination (Smooth Bore).
Richardson RFPD
Done
Request a Quote
Email Supplier
Datasheet
Description
SSMP Male Straight to 50 Ohm Termination (Smooth Bore).
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
P110-2CCSF
RF Coaxial Termination
P110-2CCSF
SSMP Male Straight to 50 Ohm Termination (Smooth Bore).
SSMP Male Straight to 50 Ohm Termination (Smooth Bore).
Supplier's Site
Datasheet
Technical Specifications
Richardson RFPD
Product Category
Electrical Terminations
Product Number
P110-2CCSF
Product Name
RF Coaxial Termination
Terminator Type
Coaxial Terminator
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Terminator
profibus-interface-terminator
View Details
UIY Inc.
Coaxial Termination 50W N
UIYCT50AN124
Specs
Terminator Type
Coaxial Terminator
Connector Type
Type N
Frequency Range
0.0 to 12400 MHz
View Details
5o.com
Coaxial Termination
5o212018S
Specs
Terminator Type
RF Terminator; Coaxial Terminator
Category / Application
General Purpose Terminator
Connector Type
SMA; SMA
View Details
TE Connectivity
Coax Terminators
829913-2
Specs
Terminator Type
Coaxial Terminator
Standards and Certifications
RoHS
View Details