TE Connectivity Coax Terminators 829913-2

Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Style : Straight Configuration Features Number of Positions : 1 Tether : Without Contact Features RF Connector Center Contact Material : Beryllium Copper Electrical Characteristics Impedance (OHM) : 75 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : Coaxial Grade : Commercial Product Type : Terminator Sealable : No
Request a Quote
Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Style : Straight Configuration Features Number of Positions : 1 Tether : Without Contact Features RF Connector Center Contact Material : Beryllium Copper Electrical Characteristics Impedance (OHM) : 75 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : Coaxial Grade : Commercial Product Type : Terminator Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Terminators - 829913-2 - TE Connectivity
Berwyn, PA, United States
Coax Terminators
829913-2
Coax Terminators 829913-2
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Style : Straight Configuration Features Number of Positions : 1 Tether : Without Contact Features RF Connector Center Contact Material : Beryllium Copper Electrical Characteristics Impedance (OHM) : 75 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : Coaxial Grade : Commercial Product Type : Terminator Sealable : No

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1
  • Tether : Without

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper

Electrical Characteristics


  • Impedance (OHM) : 75

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Compatible With RF Cable Type : Coaxial
  • Grade : Commercial
  • Product Type : Terminator
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 829913-2
Product Name Coax Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 312172-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 175607-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Power Cable Terminations - 006843-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 265725N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details