Amphenol Corporation Pressure Sensors, Transducers NPA-730B-015G

Description
"Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"
Request a Quote Datasheet
Description
"Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-730B-015GCT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730B-015GCT-ND
Pressure Sensors, Transducers 45-NPA-730B-015GCT-ND
"Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

"Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-730B-015GDKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730B-015GDKR-ND
Pressure Sensors, Transducers 45-NPA-730B-015GDKR-ND
"Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

"Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-730B-015GTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730B-015GTR-ND
Pressure Sensors, Transducers 45-NPA-730B-015GTR-ND
"Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

"Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

Buy Now Datasheet
Pressure Sensor, 15Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors - 84AC8651 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors
84AC8651
Pressure Sensor, 15Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors 84AC8651
PRESSURE SENSOR, 15PSI, -40 TO 125DEG C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:-; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, -40 TO 125DEG C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:-; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

Supplier's Site
Pressure Sensor, 15Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors - 97AC8773 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors
97AC8773
Pressure Sensor, 15Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors 97AC8773
PRESSURE SENSOR, 15PSI, -40 TO 125DEG C; Operating Pressure Max:15psi; Product Range:NPA Series; MSL:MSL 5A - 24 hours; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Gauge RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, -40 TO 125DEG C; Operating Pressure Max:15psi; Product Range:NPA Series; MSL:MSL 5A - 24 hours; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Gauge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 45-NPA-730B-015GCT-ND 84AC8651 97AC8773
Product Name Pressure Sensors, Transducers Pressure Sensor, 15Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors Pressure Sensor, 15Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge Gauge
Features Temperature Compensated
Working Pressure Range 15 psi (10.56 m H2O) ? to 15 psi (? to 10.56 m H2O) ? to 15 psi (? to 10.56 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-D6F-PH0505AD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - HPSAV3000 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Unamplified
View Details