Aratas America LLC Pressure Sensors, Transducers D6F-PH0505AD4

Description
"Pressure Sensor -0.01 ~ 0.01PSI (-0.05 ~ 0.05kPa) Differential Male - 0.19"" (4.93mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"
Request a Quote Datasheet
Description
"Pressure Sensor -0.01 ~ 0.01PSI (-0.05 ~ 0.05kPa) Differential Male - 0.19"" (4.93mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 39-D6F-PH0505AD4-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
39-D6F-PH0505AD4-ND
Pressure Sensors, Transducers 39-D6F-PH0505AD4-ND
"Pressure Sensor -0.01 ~ 0.01PSI (-0.05 ~ 0.05kPa) Differential Male - 0.19"" (4.93mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"

"Pressure Sensor -0.01 ~ 0.01PSI (-0.05 ~ 0.05kPa) Differential Male - 0.19"" (4.93mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - D6F-PH0505AD4 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
D6F-PH0505AD4
Sensors, Transducers - Pressure Sensors, Transducers D6F-PH0505AD4
SENSOR 0.01PSID 0.19 12BIT 4SIP

SENSOR 0.01PSID 0.19 12BIT 4SIP

Supplier's Site
Pressure Sensor, Diff, 50Pa, Voltage; Operating Pressure Max Omron Electronic Components - 65AJ9914 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Diff, 50Pa, Voltage; Operating Pressure Max Omron Electronic Components
65AJ9914
Pressure Sensor, Diff, 50Pa, Voltage; Operating Pressure Max Omron Electronic Components 65AJ9914
PRESSURE SENSOR, DIFF, 50PA, VOLTAGE; Operating Pressure Max:50Pa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Bamboo Joint; Supply Current:6mA; Product Range:D6F Series RoHS Compliant: Yes

PRESSURE SENSOR, DIFF, 50PA, VOLTAGE; Operating Pressure Max:50Pa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Bamboo Joint; Supply Current:6mA; Product Range:D6F Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 39-D6F-PH0505AD4-ND D6F-PH0505AD4 65AJ9914
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, Diff, 50Pa, Voltage; Operating Pressure Max Omron Electronic Components
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Differential Differential Differential; Differential
Features Temperature Compensated
Working Pressure Range -0.0100 to 0.0100 psi (-0.0070 to 0.0070 m H2O) -0.0100 to 0.0100 psi (-0.0070 to 0.0070 m H2O) ? to 0.0073 psi (? to 0.0051 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006935-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1489-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Current
View Details
3 suppliers