"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"
NPA Series Amplified output , 3.3VDC
NPA Series Amplified output , 3.3VDC
NPA Series Amplified output , 3.3VDC
PRESSURE SENSOR, 0 TO 15PSI, 2, BARBED; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:1mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes
SENSOR 15PSID 0.12 3V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 45-NPA-300B-015DDKR-ND | 2102311 | 2102311P | 87R1118 | NPA-300B-015D |
| Product Name | Pressure Sensors, Transducers | Pressure Sensors | Pressure Sensors | Pressure Sensor, 0 To 15Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor | Sensor | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Differential | Differential; Gauge; Differential | Gauge | Differential; Differential | Differential |
| Signal Output | Analog Voltage | Analogue | Analog Voltage; Analogue | Analog Voltage; Analog Voltage | |
| Features | Temperature Compensated | ||||
| Working Pressure Range | 15 psi (10.56 m H2O) | 15 to 60 psi (10.56 to 42.23 m H2O) | 15 to 60 psi (10.56 to 42.23 m H2O) | ? to 15 psi (? to 10.56 m H2O) | 15 psi (10.56 m H2O) |