Amphenol Corporation Circular Strain Relief, Size 20 Aluminium; Connector Shell Size Amphenol Pcd M85049/52-1-20W.

Description
CIRCULAR STRAIN RELIEF, SIZE 20 ALUMINIUM; Connector Shell Size:20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 20 Connectors RoHS Compliant: No
Description
CIRCULAR STRAIN RELIEF, SIZE 20 ALUMINIUM; Connector Shell Size:20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 20 Connectors RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Strain Relief, Size 20 Aluminium, part number 27AC9840, is designed for use with shell size 20 connectors. It provides effective strain relief at the termination area, helping to organize cables post-termination. This product is particularly suitable for applications where environmental protection is not a primary concern, and it offers a lightweight solution for cable management. The strain relief is made from aluminum, contributing to its durability while maintaining a cost-effective profile. It is compatible with MIL-DTL-26482 Series 2 and MIL-DTL-83723 Series II specifications.

Datasheet Summary
Powered by GS/AI

The Circular Strain Relief, Size 20 Aluminium, part number 27AC9840, is designed for use with shell size 20 connectors. It provides effective strain relief at the termination area, helping to organize cables post-termination. This product is particularly suitable for applications where environmental protection is not a primary concern, and it offers a lightweight solution for cable management. The strain relief is made from aluminum, contributing to its durability while maintaining a cost-effective profile. It is compatible with MIL-DTL-26482 Series 2 and MIL-DTL-83723 Series II specifications.

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 20 Aluminium; Connector Shell Size Amphenol Pcd - 27AC9840 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 20 Aluminium; Connector Shell Size Amphenol Pcd
27AC9840
Circular Strain Relief, Size 20 Aluminium; Connector Shell Size Amphenol Pcd 27AC9840
CIRCULAR STRAIN RELIEF, SIZE 20 ALUMINIUM; Connector Shell Size:20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 20 Connectors RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 20 ALUMINIUM; Connector Shell Size:20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 20 Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 27AC9840
Product Name Circular Strain Relief, Size 20 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820780 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.787 to 1.024 inch (20 to 26 mm)
View Details
Gland, Cable; 4 to 10 mm; 18.6 mm; Polyamide 6; Dark Grey; Neoprene; 77 mm - 70074509 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Mounting Size 18.6 inch (472 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 5748677-4 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details