Interpower Liquid Tight Strain Relief with Dome Nut 85820680

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 20.0mm to 26.0mm Male Thread Type: PG36 Mounting Hole: 47.0mm Wrenching Flats: 53.0mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 20.0mm to 26.0mm Male Thread Type: PG36 Mounting Hole: 47.0mm Wrenching Flats: 53.0mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Tight Strain Relief with Dome Nut - 85820680 - Interpower
Oskaloosa, IA, United States
Liquid Tight Strain Relief with Dome Nut
85820680
Liquid Tight Strain Relief with Dome Nut 85820680
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 20.0mm to 26.0mm Male Thread Type: PG36 Mounting Hole: 47.0mm Wrenching Flats: 53.0mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Cable Diameter: 20.0mm to 26.0mm

Male Thread Type: PG36

Mounting Hole: 47.0mm

Wrenching Flats: 53.0mm

Torque Settings: 5.00N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85820680
Product Name Liquid Tight Strain Relief with Dome Nut
Material Polyamide / Nylon®
Color Black
Diameter 0.787 to 1.024 inch (20 to 26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822320 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824190 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.260 to 1.496 inch (32 to 38 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824770 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825190 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details