Mini-Circuits Attenuators QAT-2+

Description
RF Attenuators 2dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 2dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-QAT-2+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-2+CT-ND
Attenuators 3157-QAT-2+CT-ND
RF Attenuators 2dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 2dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-2+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 2dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-2+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-2+TR-ND
Attenuators 3157-QAT-2+TR-ND
RF Attenuators 2dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 2dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - QAT-2+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
QAT-2+
Attenuators QAT-2+
RF Attenuators 2dB 0 Hz ~ 50 GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 2dB 0 Hz ~ 50 GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-QAT-2+CT-ND QAT-2+
Product Name Attenuators Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
120 dB Programmable Attenuator, 200 MHz - 8 GHz - RCDAT-8G-120H - Mini-Circuits
Specs
Insertion Loss 5.5 dB
VSWR 1.3 to 1.5 :1
Attenuation 0.0 to 120 dB
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details