SV Microwave, Inc. Attenuators M3933/16-18S

Description
RF Attenuators 1.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote
Description
RF Attenuators 1.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3933/16-18S attenuator from Quarktwin Technology Ltd. is designed for RF applications with an impedance of 50 ohms and a frequency range from DC to 18 GHz. It features a maximum average power handling of 2 watts, which is derated linearly to 0.5 watts at 125°C, and can handle peak power levels of up to 500 watts for short durations. The construction includes stainless steel bodies and coupling nuts, beryllium copper contacts, and brass sleeves, ensuring durability and reliability. The insulators are made from PTFE, and the resistor elements utilize an alumina substrate with tantalum nitride resistors. The device exhibits varying VSWR values depending on the attenuation level, with a maximum of 1.35:1 at higher frequencies. This attenuator is suitable for applications requiring precise signal attenuation in a compact form factor.

Datasheet Summary
Powered by GS/AI

The M3933/16-18S attenuator from Quarktwin Technology Ltd. is designed for RF applications with an impedance of 50 ohms and a frequency range from DC to 18 GHz. It features a maximum average power handling of 2 watts, which is derated linearly to 0.5 watts at 125°C, and can handle peak power levels of up to 500 watts for short durations. The construction includes stainless steel bodies and coupling nuts, beryllium copper contacts, and brass sleeves, ensuring durability and reliability. The insulators are made from PTFE, and the resistor elements utilize an alumina substrate with tantalum nitride resistors. The device exhibits varying VSWR values depending on the attenuation level, with a maximum of 1.35:1 at higher frequencies. This attenuator is suitable for applications requiring precise signal attenuation in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/16-18S-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/16-18S-ND
Attenuators M3933/16-18S-ND
RF Attenuators 1.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 1.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/16-18S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/16-18S
Attenuators M3933/16-18S
RF Attenuators 1.5dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 1.5dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number M3933/16-18S-ND M3933/16-18S
Product Name Attenuators Attenuators
Attenuation 1.5 dB 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 80W - UIYCA80AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20206B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
Attenuators - 2312-RFSA3713TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details