SV Microwave, Inc. Attenuators M3933/16-02N

Description
RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/16-02N-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/16-02N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/16-02N
Attenuators M3933/16-02N
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SVM3933/16-02N-ND M3933/16-02N
Product Name Attenuators Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA5002 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Passive GaAs MMIC DC - 40 GHz 6dB Attenuator - ATN06-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details