Amphenol Corporation RF and Wireless - Attenuators M3933/14-09N

Description
RF ATTENUATOR 5DB 50OHM SMA
Description
RF ATTENUATOR 5DB 50OHM SMA

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - M3933/14-09N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
M3933/14-09N
RF and Wireless - Attenuators M3933/14-09N
RF ATTENUATOR 5DB 50OHM SMA

RF ATTENUATOR 5DB 50OHM SMA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number M3933/14-09N
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0236 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 37000 to 43500 MHz
View Details
KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Receivers - SI4735-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details