Qorvo 37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer AWMF-0236

Description
Qorvo's AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power efficiency, seamlessly supporting higher signal bandwidths and modulations. Each BFIC includes beam steering controls for compliance with all 3GPP standards. Half duplex operation with dual polarization allows a single antenna aperture per sector coverage. The new Gen-4 IC family supports OEMs goal of net-zero emissions and is the industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations. Consider AWMF-0218 IF Up/Down Converter IC or AWMF-0196 Dual Channel IF Transceiver IC for a full RF solution.
Request a Quote Datasheet
Description
Qorvo's AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power efficiency, seamlessly supporting higher signal bandwidths and modulations. Each BFIC includes beam steering controls for compliance with all 3GPP standards. Half duplex operation with dual polarization allows a single antenna aperture per sector coverage. The new Gen-4 IC family supports OEMs goal of net-zero emissions and is the industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations. Consider AWMF-0218 IF Up/Down Converter IC or AWMF-0196 Dual Channel IF Transceiver IC for a full RF solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0236 - Qorvo
Greensboro, NC, United States
37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer
AWMF-0236
37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer AWMF-0236
Qorvo's AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power efficiency, seamlessly supporting higher signal bandwidths and modulations. Each BFIC includes beam steering controls for compliance with all 3GPP standards. Half duplex operation with dual polarization allows a single antenna aperture per sector coverage. The new Gen-4 IC family supports OEMs goal of net-zero emissions and is the industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations. Consider AWMF-0218 IF Up/Down Converter IC or AWMF-0196 Dual Channel IF Transceiver IC for a full RF solution.

Qorvo's AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power efficiency, seamlessly supporting higher signal bandwidths and modulations. Each BFIC includes beam steering controls for compliance with all 3GPP standards. Half duplex operation with dual polarization allows a single antenna aperture per sector coverage.

The new Gen-4 IC family supports OEMs goal of net-zero emissions and is the industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations.

Consider AWMF-0218 IF Up/Down Converter IC or AWMF-0196 Dual Channel IF Transceiver IC for a full RF solution.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Network and Communication Chips
Product Number AWMF-0236
Product Name 37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QPG6200LSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 1000 kbps
View Details
27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details