The KBMPS240725 is a 4×4 Butler matrix beamforming network for antenna arrays operating from 2.4 to 7.25 GHz. It measures 4.55 inches in length, 3.70 inches in width, and 1.35 inches in height, and features standard SMA female connectors. The device exhibits an amplitude imbalance of ±0.5 dB, a phase imbalance of ±15° maximum at 6.5 GHz, isolation of at least 17.5 dB, a maximum VSWR of 1.40:1, and insertion loss less than 8.0 dB. It supports an average power rating of 20 watts and operates over a temperature range of -54°C to +85°C.
The NEW KRYTAR 4×4 Butler Matrix with Phase Shift uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission.
KRYTAR’s Butler Matrix with Phase Shift can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBMPS240725, is the ideal choice for antenna array beamforming, radar tracking and direction finding, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, multiple-input/multi
KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 2.4 to 7.25 GHz (S- through C-Bands) this Butler Matrix provides ±0.5 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±15 degrees (Max.) at 6.5 GHz. This Butler Matrix exhibits Insertion Loss of <8.0 dB with Maximum Input and Output VSWR of 1.4:1 and Isolation of 17.5 dB. Average Power rating is 20 watts.
Model KBMS240275 Butler Matrix Phase Table
Input
Output A1 A2 A3 A4
B1 -45° -135° -90° -180°
B2 -90° 0° -225° -135°
B3 -135° -225° 0° -90°
B4 -180° -90° -135° -45°
Phase Value at the Frequency Specified as stated in Electrical Specification.
Model KBMPS0240725 Butler Matrix with Phase Shift is a compact package measuring just 4.55 inches (L) x 3.70 inches (W) x 1.35 inches (H), and comes with standard SMA female coaxial connectors.
The KRYTAR Family of 4×4 Butler Matrix with Phase Shift Offers:
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | KBMPS240725 |
| Product Name | KBMPS240725 |
| Device Type | Beamformers |