657.5MHz, 750MHz, 892MHz, 1.5865GHz, 1.955GHz, 2.45GHz, 2.495GHz, 3.6GHz, 5.4GHz, 5.55GHz 2G, 3G, 5G, Cellular, GNSS, GPS, LTE, Wi-Fi Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 802MHz, 824MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 2.4GHz ~ 2.5GHz, 2.3GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz 4dBi, 5dBi, 5.5dBi, -2dBic, 3dBic, 6.5dBi, 9.4dBi, 8.8dBi, 6.8dBi, 9.4dBi, 10.1dBi RP-SMA (1), SMA (2) Stud, Through Hole
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-GLHPDM3-LTB-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, ISM, LoRa, LPWAN, LTE, Wi-Fi |
| Primary Frequency Range | 657.5 to 5550.0 MHz |
| Gain | -2 to 10.1 dB |
| VSWR | 1.2 to 2.7 :1 |
Linear, Vertical