AMPHENOL HIGH SPEED INTERCONNECTS
FS22A -- 22MM FORM A 3.5 L/M SWITCH FLOW REED
Amphenol High Speed Interconnects
22MM FORM A 3.5 L/M SWITCH FLOW REED
FS22A
Description
Sensors Flow, Liquid
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
Sensors Flow, Liquid
Request a Quote
Email Supplier
Suppliers
22MM FORM A 3.5 L/M SWITCH FLOW REED
FS22A
Buy Now
Technical Specifications
|
Product Category
|
Liquid Flow Meters |
|
Product Number
|
FS22A |
|
Product Name
|
22MM FORM A 3.5 L/M SWITCH FLOW REED |
|
Process Media Type
|
Liquid
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Technology
Electromagnetic
Operating Temperature
14 to 140 F (-10 to 60 C)
Process Media Type
Liquid
View Details
Meter Technology
Ultrasonic
Features
Recorder / Totalizer Functions
Approvals
ATEX
View Details
Process Media Type
Liquid
Operating Pressure
99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate
0.0282 to 0.3178 SCFM (0.0480 to 0.5402 m³/hr)
View Details
Plast-O-Matic Valves, Inc.
Additional Variables Measured
Temperature (optional feature)
Process Media Type
Liquid
Meter Type
Volumetric Flow Meter
View Details