Amphenol RF SMA Plug to TNC Plug APH-SMAP-TNCP

Description
SMA Plug to TNC Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
SMA Plug to TNC Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Plug to TNC Plug - APH-SMAP-TNCP - Amphenol RF
Danbury, CT, USA
SMA Plug to TNC Plug
APH-SMAP-TNCP
SMA Plug to TNC Plug APH-SMAP-TNCP
SMA Plug to TNC Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

SMA Plug to TNC Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Between Series Adapter - APH-SMAP-TNCP - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
APH-SMAP-TNCP
Between Series Adapter APH-SMAP-TNCP
Adapter SMA Plug to TNC Plug 50 ohm

Adapter SMA Plug to TNC Plug 50 ohm

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number APH-SMAP-TNCP APH-SMAP-TNCP
Product Name SMA Plug to TNC Plug Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 1032 - 1032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Right Angle 2.92mm Male to 3.5mm Female DC - 33GHz 50Ω - KMR-35F+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details