Amphenol RF Between Series Adapter APH-SMAP-SMBP

Description
Adapter SMA Plug to SMB Plug 50 ohm
Request a Quote Datasheet
Description
Adapter SMA Plug to SMB Plug 50 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - APH-SMAP-SMBP - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
APH-SMAP-SMBP
Between Series Adapter APH-SMAP-SMBP
Adapter SMA Plug to SMB Plug 50 ohm

Adapter SMA Plug to SMB Plug 50 ohm

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number APH-SMAP-SMBP
Product Name Between Series Adapter
Connector Type SMA; SMB
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 3.5mm Female DC - 34.5GHz 50Ω - 24F-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 34500.0 MHz
VSWR 1.05 :1
View Details
WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details