Amphenol RF SMA Jack to TNC Plug APH-SMAJ-TNCP

Description
SMA Jack to TNC Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
SMA Jack to TNC Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Jack to TNC Plug - APH-SMAJ-TNCP - Amphenol RF
Danbury, CT, USA
SMA Jack to TNC Plug
APH-SMAJ-TNCP
SMA Jack to TNC Plug APH-SMAJ-TNCP
SMA Jack to TNC Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

SMA Jack to TNC Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Between Series Adapter - APH-SMAJ-TNCP - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
APH-SMAJ-TNCP
Between Series Adapter APH-SMAJ-TNCP
Adapter SMA Jack to TNC Plug 50 ohm

Adapter SMA Jack to TNC Plug 50 ohm

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number APH-SMAJ-TNCP APH-SMAJ-TNCP
Product Name SMA Jack to TNC Plug Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details