Amphenol RF HD BNC Jack Termination APH-HDBNCJ-T

Description
HD BNC Jack Termination Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
HD BNC Jack Termination Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD BNC Jack Termination - APH-HDBNCJ-T - Amphenol RF
Danbury, CT, USA
HD BNC Jack Termination
APH-HDBNCJ-T
HD BNC Jack Termination APH-HDBNCJ-T
HD BNC Jack Termination Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

HD BNC Jack Termination
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF
Product Category RF Adapters
Product Number APH-HDBNCJ-T
Product Name HD BNC Jack Termination
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.35mm Female to 1.35mm Male DC - 90 GHz 50Ω - 135F-135M+ - Mini-Circuits
Specs
Connector Type 1.35mm Female
Frequency Range 90000.0 MHz
VSWR 1.05 :1
View Details