Amphenol RF Adapter 716 Female/N-Female,Interface per Mil-Std-348 APH-716F-NF

Description
Adapter 716 Female/N-Female,Inte rface per Mil-Std-348 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
Adapter 716 Female/N-Female,Inte rface per Mil-Std-348 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter 716 Female/N-Female,Interface per Mil-Std-348 - APH-716F-NF - Amphenol RF
Danbury, CT, USA
Adapter 716 Female/N-Female,Interface per Mil-Std-348
APH-716F-NF
Adapter 716 Female/N-Female,Interface per Mil-Std-348 APH-716F-NF
Adapter 716 Female/N-Female,Inte rface per Mil-Std-348 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Adapter 716 Female/N-Female,Interface per Mil-Std-348
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF
Product Category RF Adapters
Product Number APH-716F-NF
Product Name Adapter 716 Female/N-Female,Interface per Mil-Std-348
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle SMP Male (Limited Detent) to SMA Male DC - 26.5GHz 50Ω - SMPMR-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 26500.0 MHz
VSWR 1.07 to 1.38 :1
View Details