Amphenol Industrial Cable and Cord Grips AIO-CSJM24

Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Brass M24x1.5 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Brass M24x1.5 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSJM24-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSJM24-ND
Cable and Cord Grips AIO-CSJM24-ND
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Brass M24x1.5 Silver"

"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Brass M24x1.5 Silver"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2305 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2305
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2305
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M24 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:-; Accessory Type:Cable Gland RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M24 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:-; Accessory Type:Cable Gland RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSJM24-ND 67R2305
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Traction Relief Cable Gland - 5306152 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5000 inch (12.7 mm)
View Details
3 suppliers
Stainless Steel Cable Glands - MIV-SUS CABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Stainless Steel
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details