Amphenol RF Type N Jack to 7/16 Jack AFZ1-1

Description
Type N Jack to 7/16 Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Description
Type N Jack to 7/16 Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Suppliers

Company
Product
Description
Supplier Links
Type N Jack to 7/16 Jack - AFZ1-1 - Amphenol RF
Danbury, CT, USA
Type N Jack to 7/16 Jack
AFZ1-1
Type N Jack to 7/16 Jack AFZ1-1
Type N Jack to 7/16 Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Type N Jack to 7/16 Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site

Technical Specifications

  Amphenol RF
Product Category RF Adapters
Product Number AFZ1-1
Product Name Type N Jack to 7/16 Jack
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight SMA Male to BNC Female DC - 2GHz 50Ω - SM-BF50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details