Amphenol Fiber Optic Products Racks & Rack Cabinets 948-100-1007

Description
Racks & Rack Cabinets HD Adapter Pack
Description
Racks & Rack Cabinets HD Adapter Pack

Suppliers

Company
Product
Description
Supplier Links
Racks & Rack Cabinets - 948-100-1007 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Racks & Rack Cabinets
948-100-1007
Racks & Rack Cabinets 948-100-1007
Racks & Rack Cabinets HD Adapter Pack

Racks & Rack Cabinets HD Adapter Pack

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 948-100-1007
Product Name Racks & Rack Cabinets
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Small Enclosures - General Purpose Metal - 1401AAA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Sloping Front Plastic Enclosures - COMTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 4.72 to 11.42 inch (120 to 290 mm)
View Details