SV Microwave, Inc. 9297-6001

Description
mm connectors are high-performance, 50 Ohm, coaxial connectors designed to exhibit low VSWR, low loss, and can perform at frequencies up to 34 GHz. This line features an air dielectric mating interface and a thicker outer conductor shoulder. 3.5mm connector designs maintain mechanical and electrical integrity through repeated mating cycles, and can be mated with SMA or 2.92mm connector series.
Datasheet
Description
mm connectors are high-performance, 50 Ohm, coaxial connectors designed to exhibit low VSWR, low loss, and can perform at frequencies up to 34 GHz. This line features an air dielectric mating interface and a thicker outer conductor shoulder. 3.5mm connector designs maintain mechanical and electrical integrity through repeated mating cycles, and can be mated with SMA or 2.92mm connector series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 9297-6001 - SV Microwave, Inc.
West Palm Beach, FL, USA
mm connectors are high-performance, 50 Ohm, coaxial connectors designed to exhibit low VSWR, low loss, and can perform at frequencies up to 34 GHz. This line features an air dielectric mating interface and a thicker outer conductor shoulder. 3.5mm connector designs maintain mechanical and electrical integrity through repeated mating cycles, and can be mated with SMA or 2.92mm connector series.

mm connectors are high-performance, 50 Ohm, coaxial connectors designed to exhibit low VSWR, low loss, and can perform at frequencies up to 34 GHz. This line features an air dielectric mating interface and a thicker outer conductor shoulder. 3.5mm connector designs maintain mechanical and electrical integrity through repeated mating cycles, and can be mated with SMA or 2.92mm connector series.

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number 9297-6001
Connector Type 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight DIN Male to N Female DC - 6GHz 50Ω - DINM-NF+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male N
Frequency Range 6000.0 MHz
VSWR 1.08 :1
View Details
DCZF24F24, DC-Block - DCZF24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details