Amphenol RF AFI-75 Female to Female Bulkhead Adapter 920-141P-71S

Description
AFI-75 Female to Female Bulkhead Adapter Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
AFI-75 Female to Female Bulkhead Adapter Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFI-75 Female to Female Bulkhead Adapter - 920-141P-71S - Amphenol RF
Danbury, CT, USA
AFI-75 Female to Female Bulkhead Adapter
920-141P-71S
AFI-75 Female to Female Bulkhead Adapter 920-141P-71S
AFI-75 Female to Female Bulkhead Adapter Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

AFI-75 Female to Female Bulkhead Adapter
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF
Product Category RF Adapters
Product Number 920-141P-71S
Product Name AFI-75 Female to Female Bulkhead Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Bulkhead 50Ω - SF-SF50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details