Amphenol Communications Solutions Between Series Adapter 9083-0-1CCNP

Description
TNC Male to SMA Female Straight Adapter
Request a Quote Datasheet
Description
TNC Male to SMA Female Straight Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 9083-0-1CCNP - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
9083-0-1CCNP
Between Series Adapter 9083-0-1CCNP
TNC Male to SMA Female Straight Adapter

TNC Male to SMA Female Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 9083-0-1CCNP
Product Name Between Series Adapter
Connector Type SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Male to N Male DC - 18GHz 50Ω - NM-NM50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details
WR340 (BJ26) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR340E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 5030 - 5030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details