Amphenol Communications Solutions In Series Adapter 9050CCSF

Description
TNC Female to TNC Male Radius Right Angle Adapter.
Request a Quote Datasheet
Description
TNC Female to TNC Male Radius Right Angle Adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 9050CCSF - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
9050CCSF
In Series Adapter 9050CCSF
TNC Female to TNC Male Radius Right Angle Adapter.

TNC Female to TNC Male Radius Right Angle Adapter.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 9050CCSF
Product Name In Series Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

WR975 (BJ9) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR975A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 750.0 to 1120.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω - 185M-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details