Amphenol RF Adapter N-Jack/3.5mm Jack,4 hole Flange Mount 901-9718

Description
Adapter N-Jack/3.5mm Jack,4 hole Flange Mount Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
Adapter N-Jack/3.5mm Jack,4 hole Flange Mount Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter N-Jack/3.5mm Jack,4 hole Flange Mount - 901-9718 - Amphenol RF
Danbury, CT, USA
Adapter N-Jack/3.5mm Jack,4 hole Flange Mount
901-9718
Adapter N-Jack/3.5mm Jack,4 hole Flange Mount 901-9718
Adapter N-Jack/3.5mm Jack,4 hole Flange Mount Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Adapter N-Jack/3.5mm Jack,4 hole Flange Mount
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF
Product Category RF Adapters
Product Number 901-9718
Product Name Adapter N-Jack/3.5mm Jack,4 hole Flange Mount
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight SMP Female to SMA Female DC - 18GHz 50Ω - SMPF-SF50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 18000.0 MHz
VSWR 1.04 to 1.2 :1
View Details