Amphenol Communications Solutions In Series Adapter 8037CCSF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 8037CCSF - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
8037CCSF
In Series Adapter 8037CCSF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 8037CCSF
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KF-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 to 1.15 :1
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 5030 - 5030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details