Amphenol Corporation Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 76384-311LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Contact Length - Mating: 0.276" (7.00mm) Contact Length - Post: 0.102" (2.60mm) Overall Contact Length: 0.500" (12.70mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Contact Length - Mating: 0.276" (7.00mm) Contact Length - Post: 0.102" (2.60mm) Overall Contact Length: 0.500" (12.70mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Contact Length - Mating: 0.276" (7.00mm) Contact Length - Post: 0.102" (2.60mm) Overall Contact Length: 0.500" (12.70mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Contact Length - Mating: 0.276" (7.00mm)
Contact Length - Post: 0.102" (2.60mm)
Overall Contact Length: 0.500" (12.70mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6201B Fixed Point Digital Signal Processor, Military - 5962-9857801QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2115KS-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - CS48L11-CNZR - 771804-CS48L11-CNZR - Win Source Electronics
Specs
Supply Voltage 1.00V, 1.20V
Clock Speed 150 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details