Amphenol Communications Solutions In Series Adapter 5998CCSF

Description
The Tensolite Model 5998 coaxial phase shift adapter mates in-series with SMA Male and Female connectors, and allows resettable phase adjustments (up to 126 deg. @ 26 GHz) to alter the electrical distance between other components in cable/connector RF lines. Insertion loss is .05 x F (GHz), and 50 ohms impedance is maintained over the adjustment range. The 5998 incorporates a positive locking mechanism for calibration accuracy.
Request a Quote Datasheet
Description
The Tensolite Model 5998 coaxial phase shift adapter mates in-series with SMA Male and Female connectors, and allows resettable phase adjustments (up to 126 deg. @ 26 GHz) to alter the electrical distance between other components in cable/connector RF lines. Insertion loss is .05 x F (GHz), and 50 ohms impedance is maintained over the adjustment range. The 5998 incorporates a positive locking mechanism for calibration accuracy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 5998CCSF - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
5998CCSF
In Series Adapter 5998CCSF
The Tensolite Model 5998 coaxial phase shift adapter mates in-series with SMA Male and Female connectors, and allows resettable phase adjustments (up to 126 deg. @ 26 GHz) to alter the electrical distance between other components in cable/connector RF lines. Insertion loss is .05 x F (GHz), and 50 ohms impedance is maintained over the adjustment range. The 5998 incorporates a positive locking mechanism for calibration accuracy.

The Tensolite Model 5998 coaxial phase shift adapter mates in-series with SMA Male and Female connectors, and allows resettable phase adjustments (up to 126 deg. @ 26 GHz) to alter the electrical distance between other components in cable/connector RF lines. Insertion loss is .05 x F (GHz), and 50 ohms impedance is maintained over the adjustment range. The 5998 incorporates a positive locking mechanism for calibration accuracy.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5998CCSF
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR770 (BJ12) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 960.0 to 1450.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight DIN Female to N Female DC - 6GHz 50Ω - DINF-NF+ - Mini-Circuits
Specs
Connector Type Type N; DIN Female
Frequency Range 6000.0 MHz
VSWR 1.06 :1
View Details