Amphenol Communications Solutions In Series Adapter 5996-2CCSF

Description
SMA Male to Female Phase Adjuster w/Bracket.
Request a Quote Datasheet
Description
SMA Male to Female Phase Adjuster w/Bracket.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 5996-2CCSF - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
5996-2CCSF
In Series Adapter 5996-2CCSF
SMA Male to Female Phase Adjuster w/Bracket.

SMA Male to Female Phase Adjuster w/Bracket.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5996-2CCSF
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR12 (BJ740) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR12A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
WR19 UG383/U to 1.85mm Female Waveguide to Coax Adapter Right Angle 40 – 60 GHz - WR19-EFR+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
View Details