SV Microwave, Inc. 5190-0001

Description
connectors have 50 ohm constant impedance, operate at DC to 11 GHz and have excellent power handling capability. Type C connectors are medium in size and weatherproof. These connectors are similar in size to N connectors, but utilize overlapping dielectrics for longer breakdown paths. C connectors feature a two-stud bayonet lock, which allows for quick and easy coupling. They may be used with 75 Ohms cables, at lower frequencies (below 300 MHz), where no serious mismatch is introduced. Features & Benefits Two-stud bayonet lock for quick and easy coupling. Applications Instrumentation MIL Aerospace Cable Assemblies Airframe Components Test and Measurement
Datasheet
Description
connectors have 50 ohm constant impedance, operate at DC to 11 GHz and have excellent power handling capability. Type C connectors are medium in size and weatherproof. These connectors are similar in size to N connectors, but utilize overlapping dielectrics for longer breakdown paths. C connectors feature a two-stud bayonet lock, which allows for quick and easy coupling. They may be used with 75 Ohms cables, at lower frequencies (below 300 MHz), where no serious mismatch is introduced. Features & Benefits Two-stud bayonet lock for quick and easy coupling. Applications Instrumentation MIL Aerospace Cable Assemblies Airframe Components Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 5190-0001 - SV Microwave, Inc.
West Palm Beach, FL, USA
connectors have 50 ohm constant impedance, operate at DC to 11 GHz and have excellent power handling capability. Type C connectors are medium in size and weatherproof. These connectors are similar in size to N connectors, but utilize overlapping dielectrics for longer breakdown paths. C connectors feature a two-stud bayonet lock, which allows for quick and easy coupling. They may be used with 75 Ohms cables, at lower frequencies (below 300 MHz), where no serious mismatch is introduced. Features & Benefits Two-stud bayonet lock for quick and easy coupling. Applications Instrumentation MIL Aerospace Cable Assemblies Airframe Components Test and Measurement

connectors have 50 ohm constant impedance, operate at DC to 11 GHz and have excellent power handling capability. Type C connectors are medium in size and weatherproof. These connectors are similar in size to N connectors, but utilize overlapping dielectrics for longer breakdown paths. C connectors feature a two-stud bayonet lock, which allows for quick and easy coupling. They may be used with 75 Ohms cables, at lower frequencies (below 300 MHz), where no serious mismatch is introduced.

Features & Benefits

  • Two-stud bayonet lock for quick and easy coupling.

Applications

  • Instrumentation
  • MIL Aerospace
  • Cable Assemblies
  • Airframe
  • Components
  • Test and Measurement
Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number 5190-0001
Connector Type Type C
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
RF Adapter Right Angle 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24FR-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female 2
Frequency Range 40000.0 MHz
VSWR 1.08 :1
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details