Amphenol Corporation Attenuators 4779-4

Description
RF Attenuators 4dB 0Hz ~ 18GHz 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 18GHz 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1949-1086-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1949-1086-ND
Attenuators 1949-1086-ND
RF Attenuators 4dB 0Hz ~ 18GHz 2W SMA In-Line Module

RF Attenuators 4dB 0Hz ~ 18GHz 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1949-1086-ND
Product Name Attenuators
Attenuation 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
RF Attenuators - 2823274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors BNC; BNC
View Details
3 dB Wideband Fixed Attenuator - TGL4201-03 - Qorvo
Specs
Attenuator Type Fixed
Frequency 0.0 to 40 GHz
Attenuation 3 dB
View Details
2 suppliers
Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details