Amphenol Corporation Attenuators 4778-10

Description
RF Attenuators 10dB 0Hz ~ 12.4GHz 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 12.4GHz 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1949-1077-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1949-1077-ND
Attenuators 1949-1077-ND
RF Attenuators 10dB 0Hz ~ 12.4GHz 2W SMA In-Line Module

RF Attenuators 10dB 0Hz ~ 12.4GHz 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1949-1077-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
Attenuators - 2312-RFSA3043TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 2.5 GHz
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details