Skyworks Solutions, Inc. Attenuators - AA103-72 AA103-72

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169193-AA103-72 Tolerance: ±3% Impedance: 50 Ohm Power (Watts): 1W Frequency Range: 0 to 2.5GHz Attenuation Value: 10dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: SC-74A, SOT-753 Alternative Parts (Cross-Reference): AA103-72LF; AA116-72LF; AA116-72; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169193-AA103-72 Tolerance: ±3% Impedance: 50 Ohm Power (Watts): 1W Frequency Range: 0 to 2.5GHz Attenuation Value: 10dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: SC-74A, SOT-753 Alternative Parts (Cross-Reference): AA103-72LF; AA116-72LF; AA116-72; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - AA103-72
169193-AA103-72
Attenuators - AA103-72 169193-AA103-72
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169193-AA103-72 Tolerance: ±3% Impedance: 50 Ohm Power (Watts): 1W Frequency Range: 0 to 2.5GHz Attenuation Value: 10dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: SC-74A, SOT-753 Alternative Parts (Cross-Reference): AA103-72LF; AA116-72LF; AA116-72; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 169193-AA103-72
Tolerance: ±3%
Impedance: 50 Ohm
Power (Watts): 1W
Frequency Range: 0 to 2.5GHz
Attenuation Value: 10dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: SC-74A, SOT-753
Alternative Parts (Cross-Reference): AA103-72LF; AA116-72LF; AA116-72;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 169193-AA103-72
Product Name Attenuators - AA103-72
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC1008-ND - DigiKey
Specs
Attenuation 32 dB
Package Type 24-VFQFN Exposed Pad
View Details
Jitter Attenuators - SI5342B-D12728-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-BW-K6-2W44+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 2.92mm In-Line Module
View Details
2 suppliers