Amphenol Corporation RF Power Dividers/Splitters 4324-2

Description
RF Power Divider 2GHz ~ 8GHz Isolation (Min) 20dB, 1.35 VSWR (Max) Module, SMA Connectors
Request a Quote Datasheet
Description
RF Power Divider 2GHz ~ 8GHz Isolation (Min) 20dB, 1.35 VSWR (Max) Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 1949-4324-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1949-4324-2-ND
RF Power Dividers/Splitters 1949-4324-2-ND
RF Power Divider 2GHz ~ 8GHz Isolation (Min) 20dB, 1.35 VSWR (Max) Module, SMA Connectors

RF Power Divider 2GHz ~ 8GHz Isolation (Min) 20dB, 1.35 VSWR (Max) Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 1949-4324-2-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6005100 - 6005100 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 10000.00 MHz
Insertion Loss 1.00 dB
View Details
4 Way Power Divider - 5o3372400 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details
PDN-0530SMG-01, Wilkinson Power Divider - PDN-0530SMG-01 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 5000.00 to 30000.00 MHz
View Details
RF Power Dividers/Splitters - 863-1253-2-ND - DigiKey
Specs
Package Type / Form Factor "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Insertion Loss 1.30 dB
Isolation 20.00 dB
View Details
3 suppliers